Inverter IC 2 Channel Schmitt Trigger SOT-26
Inverter IC 2 Channel Schmitt Trigger SOT-26
Inverter IC 2 Channel Schmitt Trigger SOT-26
IC INVERT SCHMITT 2CH 2INP SOT26 Product overview: 74LVC2G14W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G14W6-7 can be used for catalog matching and distributor lookup.
Inverter IC 2 Channel Schmitt Trigger SOT-26
Schmitt Trigger 2 4.7ns@5V,50pF 40uA 1.65V~5.5V SOT-26 Inverters ROHS
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
IC INVERT SCHMITT 2CH 2INP SOT26
IC INVERTER 2CH 2-INP SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G14W6-7DIDKR-ND | 705-74LVC2G14W6-7 | 74LVC2G14W6-7 | 74LVC2G14W6-7 | 30AK3384 | 74LVC2G14W6-7 | 74LVC2G14W6-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic ICs >> Inverters | Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V | 1.5V ~ 3.6V (Low), 0.25V ~ 1.2V (High) | ||
| Inputs | 2 | 2 | 2 | ||||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 4.7 ns | 4.7 ns | 4.7 ns |