DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G14W6-7 74LVC2G14W6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858039-74LVC2G14W6-7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 2 Channel Schmitt Trigger SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G14 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G14W6-7DIDKR, 74LVC2G14W6-7DI, 74LVC2G14W6-7DI-ND, 74LVC2G14W6-7DITR, 74LVC2G14W6-7DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858039-74LVC2G14W6-7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 2 Channel Schmitt Trigger SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G14 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G14W6-7DIDKR, 74LVC2G14W6-7DI, 74LVC2G14W6-7DI-ND, 74LVC2G14W6-7DITR, 74LVC2G14W6-7DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G14W6-7 - 858039-74LVC2G14W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G14W6-7
858039-74LVC2G14W6-7
Logic - Logic - Gates and Inverters - 74LVC2G14W6-7 858039-74LVC2G14W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858039-74LVC2G14W6-7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 2 Channel Schmitt Trigger SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G14 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G14W6-7DIDKR, 74LVC2G14W6-7DI, 74LVC2G14W6-7DI-ND, 74LVC2G14W6-7DITR, 74LVC2G14W6-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 858039-74LVC2G14W6-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 2 Channel Schmitt Trigger SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G14
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC2G14W6-7DIDKR, 74LVC2G14W6-7DI, 74LVC2G14W6-7DI-ND, 74LVC2G14W6-7DITR, 74LVC2G14W6-7DICT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 858039-74LVC2G14W6-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G14W6-7
Package Type SOT; SOT-26
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Dual Micropower CMOS Voltage Comparator, Open Drain Driver - ALD2303APAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Op Amps - 1913400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DIP; Dip
View Details
31 GHz 14 W Rf Amplifier - 860-QPA2211T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details