Manufacturer: Diodes Incorporated
Win Source Part Number: 101381-74LVC2G14FZ4-
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.25 V to 1.2 V
Logic Level - High: 1.5 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 101381-74LVC2G14FZ4-7 |
| Product Name | Logic - Logic - Gates and Inverters - 74LVC2G14FZ4-7 |
| Package Type | X2-DFN1410-6 |