Inverter IC 2 Channel Schmitt Trigger X2-DFN1409-6
Inverter IC 2 Channel Schmitt Trigger X2-DFN1409-6
Inverter IC 2 Channel Schmitt Trigger X2-DFN1409-6
IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G14FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G14FX4-7 can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP DFN1409-6
Inverter IC 2 Channel Schmitt Trigger X2-DFN1409-6
IC INVERTER 2CH 2-INP DFN1409-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G14FX4-7DICT-ND | 705-74LVC2G14FX4-7 | 74LVC2G14FX4-7 | 74LVC2G14FX4-7 | 74LVC2G14FX4-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.5V ~ 3.6V (Low), 0.25V ~ 1.2V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 4.7 ns | 4.7 ns |