DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G14FX4-7 74LVC2G14FX4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721878-74LVC2G14FX4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.25V ~ 1.2V Logic Level - High: 1.5V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721878-74LVC2G14FX4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.25V ~ 1.2V Logic Level - High: 1.5V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G14FX4-7 - 721878-74LVC2G14FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G14FX4-7
721878-74LVC2G14FX4-7
Logic - Logic - Gates and Inverters - 74LVC2G14FX4-7 721878-74LVC2G14FX4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721878-74LVC2G14FX4- 7 Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.25V ~ 1.2V Logic Level - High: 1.5V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 40μA Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721878-74LVC2G14FX4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.25V ~ 1.2V
Logic Level - High: 1.5V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 40μA
Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 721878-74LVC2G14FX4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G14FX4-7
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Op Amps - 1897314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
5.0 GHz 0.5 W Rf Amplifier - 860-QPA9121TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details