DIODES Incorporated Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126RA3-7

Description
Win Source Part Number: 1040588-74LVC2G126RA 3-7 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G126DCUR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74LVC2G126
Request a Quote Datasheet
Description
Win Source Part Number: 1040588-74LVC2G126RA 3-7 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G126DCUR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74LVC2G126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040588-74LVC2G126RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040588-74LVC2G126RA3-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040588-74LVC2G126RA3-7
Win Source Part Number: 1040588-74LVC2G126RA 3-7 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC2G126DCUR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 74LVC2G126

Win Source Part Number: 1040588-74LVC2G126RA3-7
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFDFN
Supplier Device Package: X2-DFN1210-8
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LVC2G126DCUR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74LVC2G126

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G126RA3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G126RA3-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G126RA3-7CT-ND
IC BUFF 1.65V X2-DFN1210-8

IC BUFF 1.65V X2-DFN1210-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G126RA3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G126RA3-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G126RA3-7TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN1210-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN1210-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G126RA3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G126RA3-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G126RA3-7DKR-ND
IC BUFF 1.65V X2-DFN1210-8

IC BUFF 1.65V X2-DFN1210-8

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G126RA3-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126RA3-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1040588-74LVC2G126RA3-7 31-74LVC2G126RA3-7CT-ND 74LVC2G126RA3-7
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data