DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 74LVC2G126HD4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908303-74LVC2G126HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G126 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G126HD4-7DICT, 74LVC2G126HD4-7DIDKR , 74LVC2G126HD4-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 908303-74LVC2G126HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G126 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G126HD4-7DICT, 74LVC2G126HD4-7DIDKR , 74LVC2G126HD4-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 - 908303-74LVC2G126HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7
908303-74LVC2G126HD4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 908303-74LVC2G126HD4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908303-74LVC2G126HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G126 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G126HD4-7DICT, 74LVC2G126HD4-7DIDKR , 74LVC2G126HD4-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908303-74LVC2G126HD4-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Package: Reel - TR
Package: 8-XFDFN
Mounting: Surface Mount
Family Name: 74LVC2G126
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC2G126HD4-7DICT, 74LVC2G126HD4-7DIDKR, 74LVC2G126HD4-7DITR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7DICT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7DITR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7DIDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7
Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G126HD4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G126HD4-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 908303-74LVC2G126HD4-7 74LVC2G126HD4-7DICT-ND 74LVC2G126HD4-7 74LVC2G126HD4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G126HD4-7 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162240MTDX - 908313-74LVT162240MTDX - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 48-TSSOP
View Details
Instrumentation, Op Amps, Buffer Amps - EL1516IY-T13-ND - DigiKey
Specs
Slew Rate 128 V/µs
Source Current (IS) 5.7 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details