DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7 74LVC2G125HD4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858037-74LVC2G125HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G125HD4-7DICT, 74LVC2G125HD4-7DITR, 74LVC2G125HD4-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 858037-74LVC2G125HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G125HD4-7DICT, 74LVC2G125HD4-7DITR, 74LVC2G125HD4-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7 - 858037-74LVC2G125HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7
858037-74LVC2G125HD4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7 858037-74LVC2G125HD4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 858037-74LVC2G125HD4 -7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output Package: Reel - TR Package: 8-XFDFN Mounting: Surface Mount Family Name: 74LVC2G125 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC2G125HD4-7DICT, 74LVC2G125HD4-7DITR, 74LVC2G125HD4-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 858037-74LVC2G125HD4-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Package: Reel - TR
Package: 8-XFDFN
Mounting: Surface Mount
Family Name: 74LVC2G125
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC2G125HD4-7DICT, 74LVC2G125HD4-7DITR, 74LVC2G125HD4-7DIDKR

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G125HD4-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G125HD4-7DITR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G125HD4-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G125HD4-7DICT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G125HD4-7DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G125HD4-7DIDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output X2-DFN2010-8

Buy Now Datasheet
IC BUFF NON-INVERT 5.5V 8DFN - 233-74LVC2G125HD4-7 - Utmel Electronic Limited
Hong Kong, China
IC BUFF NON-INVERT 5.5V 8DFN
233-74LVC2G125HD4-7
IC BUFF NON-INVERT 5.5V 8DFN 233-74LVC2G125HD4-7
IC BUFF NON-INVERT 5.5V 8DFN

IC BUFF NON-INVERT 5.5V 8DFN

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G125HD4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G125HD4-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC2G125HD4-7
Buffers, Drivers, Receivers, Transceivers 74LVC2G125HD4-7
IC BUFFER NON-INVERT 5.5V 8DFN

IC BUFFER NON-INVERT 5.5V 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 858037-74LVC2G125HD4-7 74LVC2G125HD4-7DITR-ND 233-74LVC2G125HD4-7 74LVC2G125HD4-7 74LVC2G125HD4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G125HD4-7 Buffers, Drivers, Receivers, Transceivers IC BUFF NON-INVERT 5.5V 8DFN Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data