DIODES Incorporated Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08RA3-7

Description
Win Source Part Number: 1371160-74LVC2G08RA3 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Base Product Number: 74LVC2G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 40 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - High: 1.3V ~ 2.2V Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF
Request a Quote Datasheet
Description
Win Source Part Number: 1371160-74LVC2G08RA3 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Base Product Number: 74LVC2G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 40 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - High: 1.3V ~ 2.2V Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371160-74LVC2G08RA3-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371160-74LVC2G08RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371160-74LVC2G08RA3-7
Win Source Part Number: 1371160-74LVC2G08RA3 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: X2-DFN1210-8 Base Product Number: 74LVC2G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 40 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - High: 1.3V ~ 2.2V Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF

Win Source Part Number: 1371160-74LVC2G08RA3-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN
Supplier Device Package: X2-DFN1210-8
Base Product Number: 74LVC2G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 40 µA
Current - Output High, Low: 32mA, 32mA
Input Logic Level - High: 1.3V ~ 2.2V
Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 74LVC2G08RA3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08RA3-7DIDKR-ND
Gates and Inverters 74LVC2G08RA3-7DIDKR-ND
AND Gate IC 2 Channel X2-DFN1210-8

AND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G08RA3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08RA3-7DICT-ND
Gates and Inverters 74LVC2G08RA3-7DICT-ND
AND Gate IC 2 Channel X2-DFN1210-8

AND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G08RA3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08RA3-7DITR-ND
Gates and Inverters 74LVC2G08RA3-7DITR-ND
AND Gate IC 2 Channel X2-DFN1210-8

AND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Dual Logic IC - 705-74LVC2G08RA3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G08RA3-7
Dual Logic IC 705-74LVC2G08RA3-7
IC GATE AND 2CH 2-INP DFN1210-8 Product overview: 74LVC2G08RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08RA3-7 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP DFN1210-8 Product overview: 74LVC2G08RA3-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08RA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3365 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3365
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3365
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74LVC2G08RA3-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G08RA3-7
Gates and Inverters 74LVC2G08RA3-7
AND Gate IC 2 Channel X2-DFN1210-8

AND Gate IC 2 Channel X2-DFN1210-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G08RA3-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC2G08RA3-7
Gates and Inverters 74LVC2G08RA3-7
IC GATE AND 2CH 2-INP DFN1210-8

IC GATE AND 2CH 2-INP DFN1210-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G08RA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G08RA3-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08RA3-7
IC GATE AND 2CH 2-INP DFN1210-8

IC GATE AND 2CH 2-INP DFN1210-8

Supplier's Site
Logic - Gates and Inverters - 74LVC2G08RA3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G08RA3-7
Logic - Gates and Inverters 74LVC2G08RA3-7
IC GATE AND 2CH 2-INP DFN1210-8

IC GATE AND 2CH 2-INP DFN1210-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1371160-74LVC2G08RA3-7 74LVC2G08RA3-7DIDKR-ND 705-74LVC2G08RA3-7 30AK3365 74LVC2G08RA3-7 74LVC2G08RA3-7 74LVC2G08RA3-7 74LVC2G08RA3-7
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual Logic IC And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.3V ~ 2.2V (High)
Inputs 2 2 2 2 2
Propagation Delay 4.8 ns 4.8 ns 4.8 ns 4.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input AND gate - 74AHCT08PW-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details