DIODES Incorporated Gates and Inverters 74LVC2G08HD4-7

Description
AND Gate IC 2 Channel X2-DFN2010-8
Request a Quote
Description
AND Gate IC 2 Channel X2-DFN2010-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC2G08HD4-7 is a dual, two-input AND gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications requiring reliable logic operations. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. With Schmitt trigger action on all inputs, the 74LVC2G08HD4-7 is tolerant of slower input rise and fall times, enhancing its usability in diverse environments. It also offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in sensitive applications. The product is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This logic gate is suitable for voltage level shifting, general-purpose logic, and power-down signal isolation, making it applicable in devices such as PCs, networking equipment, and consumer electronics. The compact X2-DFN2010-8 package measures 1.95mm x 1.0mm x 0.4mm, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 74LVC2G08HD4-7 is a dual, two-input AND gate designed for a wide supply voltage range of 1.65V to 5.5V. It features push-pull outputs capable of driving ±24mA at 3.3V, making it suitable for various applications requiring reliable logic operations. The device supports partial power-down mode through its IOFF circuitry, which prevents backflow current when powered down. With Schmitt trigger action on all inputs, the 74LVC2G08HD4-7 is tolerant of slower input rise and fall times, enhancing its usability in diverse environments. It also offers robust ESD protection, exceeding 2000V for the Human Body Model and 1000V for the Charged Device Model, ensuring durability in sensitive applications. The product is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. This logic gate is suitable for voltage level shifting, general-purpose logic, and power-down signal isolation, making it applicable in devices such as PCs, networking equipment, and consumer electronics. The compact X2-DFN2010-8 package measures 1.95mm x 1.0mm x 0.4mm, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC2G08HD4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08HD4-7DICT-ND
Gates and Inverters 74LVC2G08HD4-7DICT-ND
AND Gate IC 2 Channel X2-DFN2010-8

AND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G08HD4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08HD4-7DITR-ND
Gates and Inverters 74LVC2G08HD4-7DITR-ND
AND Gate IC 2 Channel X2-DFN2010-8

AND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Gates and Inverters - 74LVC2G08HD4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G08HD4-7DIDKR-ND
Gates and Inverters 74LVC2G08HD4-7DIDKR-ND
AND Gate IC 2 Channel X2-DFN2010-8

AND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1357378-74LVC2G08HD4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1357378-74LVC2G08HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1357378-74LVC2G08HD4-7
Win Source Part Number: 1357378-74LVC2G08HD4 -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: X2-DFN2010-8 Base Product Number: 74LVC2G08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 40 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - High: 1.3V ~ 2.2V Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF

Win Source Part Number: 1357378-74LVC2G08HD4-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN
Supplier Device Package: X2-DFN2010-8
Base Product Number: 74LVC2G08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 40 µA
Current - Output High, Low: 32mA, 32mA
Input Logic Level - High: 1.3V ~ 2.2V
Max Propagation Delay @ V, Max CL: 4.8ns @ 5V, 50pF

Buy Now Datasheet
Dual Logic IC - 705-74LVC2G08HD4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G08HD4-7
Dual Logic IC 705-74LVC2G08HD4-7
IC GATE AND 2CH 2-INP DFN2010-8 Product overview: 74LVC2G08HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08HD4-7 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP DFN2010-8 Product overview: 74LVC2G08HD4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G08HD4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G08HD4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G08HD4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G08HD4-7
IC GATE AND 2CH 2-INP DFN2010-8

IC GATE AND 2CH 2-INP DFN2010-8

Supplier's Site
Gates and Inverters - 74LVC2G08HD4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G08HD4-7
Gates and Inverters 74LVC2G08HD4-7
AND Gate IC 2 Channel X2-DFN2010-8

AND Gate IC 2 Channel X2-DFN2010-8

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G08HD4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G08HD4-7
Logic - Gates and Inverters 74LVC2G08HD4-7
IC GATE AND 2CH 2-INP DFN2010-8

IC GATE AND 2CH 2-INP DFN2010-8

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3364 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3364
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3364
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G08HD4-7DICT-ND 1357378-74LVC2G08HD4-7 705-74LVC2G08HD4-7 74LVC2G08HD4-7 74LVC2G08HD4-7 74LVC2G08HD4-7 30AK3364
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
Gate Type AND NOT; AND; AND Gate AND; AND AND AND; AND Gate NOT; AND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.3V ~ 2.2V (High)
Inputs 2 2 2 2
Propagation Delay 4.8 ns 4.8 ns 4.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5422DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers