DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7 74LVC2G07FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007229-74LVC2G07FZ4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007229-74LVC2G07FZ4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7 - 007229-74LVC2G07FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7
007229-74LVC2G07FZ4-7
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7 007229-74LVC2G07FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007229-74LVC2G07FZ4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: X2-DFN1410-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 007229-74LVC2G07FZ4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: X2-DFN1410-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FZ4-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FZ4-7DKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FZ4-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FZ4-7CT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FZ4-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FZ4-7TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1410-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G07FZ4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G07FZ4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC2G07FZ4-7
Buffers, Drivers, Receivers, Transceivers 74LVC2G07FZ4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 007229-74LVC2G07FZ4-7 31-74LVC2G07FZ4-7DKR-ND 74LVC2G07FZ4-7 74LVC2G07FZ4-7
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FZ4-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data