DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G07FW5-7 74LVC2G07FW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804001-74LVC2G07FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804001-74LVC2G07FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G07FW5-7 - 804001-74LVC2G07FW5-7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G07FW5-7
804001-74LVC2G07FW5-7
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G07FW5-7 804001-74LVC2G07FW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 804001-74LVC2G07FW5- 7 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 2 Number of Bits per Element: 1 Supplier Device Package: X1-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804001-74LVC2G07FW5-7
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Supplier Device Package: X1-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FW5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW5-7DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW5-7DIDKR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FW5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW5-7DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW5-7DITR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FW5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW5-7DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW5-7DICT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X1-DFN1010-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW5-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips
Product Number 804001-74LVC2G07FW5-7 74LVC2G07FW5-7DIDKR-ND 74LVC2G07FW5-7
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC2G07FW5-7 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data