DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW4-7

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FW4-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FW4-7TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FW4-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FW4-7CT-ND
IC BUFF 1.65V X2-DFN1010-6

IC BUFF 1.65V X2-DFN1010-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC2G07FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC2G07FW4-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC2G07FW4-7DKR-ND
IC BUFF 1.65V X2-DFN1010-6

IC BUFF 1.65V X2-DFN1010-6

Buy Now Datasheet
Hard To Find - 74LVC2G07FW4-7 - 765735-74LVC2G07FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LVC2G07FW4-7
765735-74LVC2G07FW4-7
Hard To Find - 74LVC2G07FW4-7 765735-74LVC2G07FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 765735-74LVC2G07FW4- 7 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-XFDFN Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: 74LVC2G07 Categories: Integrated Circuits (ICs) Manufacturer Package: X2-DFN1010-6 Alternative Parts (Cross-Reference): 74LVC2G07GS; 74LVC2G07GF,132; 74LVC2G07GF; Introduction Date: April 11, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 765735-74LVC2G07FW4-7
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-XFDFN
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: 74LVC2G07
Categories: Integrated Circuits (ICs)
Manufacturer Package: X2-DFN1010-6
Alternative Parts (Cross-Reference): 74LVC2G07GS; 74LVC2G07GF,132; 74LVC2G07GF;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW4-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC2G07FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC2G07FW4-7
Buffers, Drivers, Receivers, Transceivers 74LVC2G07FW4-7
IC BUFFER NON-INVERT 5.5V 6DFN

IC BUFFER NON-INVERT 5.5V 6DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74LVC2G07FW4-7TR-ND 765735-74LVC2G07FW4-7 74LVC2G07FW4-7 74LVC2G07FW4-7
Product Name Buffers, Drivers, Receivers, Transceivers Hard To Find - 74LVC2G07FW4-7 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data