DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G06FX4-7 74LVC2G06FX4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721877-74LVC2G06FX4- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 721877-74LVC2G06FX4- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G06FX4-7 - 721877-74LVC2G06FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G06FX4-7
721877-74LVC2G06FX4-7
Logic - Logic - Gates and Inverters - 74LVC2G06FX4-7 721877-74LVC2G06FX4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 721877-74LVC2G06FX4- 7 Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 721877-74LVC2G06FX4-7
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.7ns at 5V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 721877-74LVC2G06FX4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G06FX4-7
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Power Distribution Switches, Load Drivers - AUIPS6041R - ODG (Origin Data Global)
Specs
Package Type DPAK; Surface Mount
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
4 suppliers