DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC2G04FZ4-7 74LVC2G04FZ4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009362-74LVC2G04FZ4 -7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009362-74LVC2G04FZ4 -7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2G04FZ4-7 - 1009362-74LVC2G04FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G04FZ4-7
1009362-74LVC2G04FZ4-7
Logic - Logic - Gates and Inverters - 74LVC2G04FZ4-7 1009362-74LVC2G04FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009362-74LVC2G04FZ4 -7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009362-74LVC2G04FZ4-7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FZ4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FZ4-7TR-ND
Gates and Inverters 31-74LVC2G04FZ4-7TR-ND
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FZ4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FZ4-7CT-ND
Gates and Inverters 31-74LVC2G04FZ4-7CT-ND
IC INV 2-CIR 2-IN X2-DFN1410-6

IC INV 2-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FZ4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FZ4-7DKR-ND
Gates and Inverters 31-74LVC2G04FZ4-7DKR-ND
IC INV 2-CIR 2-IN X2-DFN1410-6

IC INV 2-CIR 2-IN X2-DFN1410-6

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G04FZ4-7
Dual Logic IC 705-74LVC2G04FZ4-7
IC INVERTER 2CH 2-INP DFN1410-6 Product overview: 74LVC2G04FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FZ4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 2CH 2-INP DFN1410-6 Product overview: 74LVC2G04FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC2G04FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G04FZ4-7
Gates and Inverters 74LVC2G04FZ4-7
IC Channel

IC Channel

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G04FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G04FZ4-7
Logic - Gates and Inverters 74LVC2G04FZ4-7
IC DUAL INVERTER GATE DFN1410

IC DUAL INVERTER GATE DFN1410

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G04FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G04FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G04FZ4-7
IC INVERTER 2CH 2-INP DFN1410-6

IC INVERTER 2CH 2-INP DFN1410-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009362-74LVC2G04FZ4-7 31-74LVC2G04FZ4-7TR-ND 705-74LVC2G04FZ4-7 74LVC2G04FZ4-7 74LVC2G04FZ4-7 74LVC2G04FZ4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC2G04FZ4-7 Gates and Inverters Dual Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2
Propagation Delay 3.2 ns 3.8 ns 3.8 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel Level Translator w/ Bus Hold - AP54RHC505ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers