The 74LVC2G04FX4-7 is a dual inverter gate designed for a wide supply voltage range of 1.65V to 5.5V, making it suitable for various applications, including voltage level shifting and general-purpose logic. It features standard push-pull outputs capable of driving ±24mA at 3.0V, ensuring robust performance in mixed voltage environments due to its input tolerance of up to 5.5V. The device supports partial power-down mode operation through its IOFF circuitry, which prevents damaging current backflow when powered down. This inverter is housed in an X2-DFN1409-6 package, which is a chip-scale alternative, measuring 1.4mm x 0.9mm x 0.4mm. It is fully compliant with RoHS standards, being lead-free, halogen-free, and antimony-free. The device also offers extensive ESD protection, exceeding 2000V for the Human Body Model, and is rated for operation in temperatures ranging from -40°C to +125°C. The 74LVC2G04FX4-7 is suitable for applications in PCs, networking devices, and consumer electronics.
Inverter IC 2 Channel X2-DFN1409-6
Inverter IC 2 Channel X2-DFN1409-6
Inverter IC 2 Channel X2-DFN1409-6
IC INVERTER 2CH 2-INP DFN1409-6 Product overview: 74LVC2G04FX4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FX4-7 can be used for catalog matching and distributor lookup.
IC INVERTER 2CH 2-INP DFN1409-6
IC INVERTER 2CH 2-INP DFN1409-6
Inverter IC 2 Channel X2-DFN1409-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC2G04FX4-7DITR-ND | 705-74LVC2G04FX4-7 | 74LVC2G04FX4-7 | 74LVC2G04FX4-7 | 74LVC2G04FX4-7 |
| Product Name | Gates and Inverters | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3.8 ns | 3.8 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |