DIODES Incorporated Dual Logic IC 74LVC2G04FW4-7

Description
IC INVERTER 2CH 2-INP DFN1010-6 Product overview: 74LVC2G04FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER 2CH 2-INP DFN1010-6 Product overview: 74LVC2G04FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FW4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-74LVC2G04FW4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-74LVC2G04FW4-7
Dual Logic IC 705-74LVC2G04FW4-7
IC INVERTER 2CH 2-INP DFN1010-6 Product overview: 74LVC2G04FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FW4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 2CH 2-INP DFN1010-6 Product overview: 74LVC2G04FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G04FW4-7 - 1009361-74LVC2G04FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G04FW4-7
1009361-74LVC2G04FW4-7
Logic - Logic - Gates and Inverters - 74LVC2G04FW4-7 1009361-74LVC2G04FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009361-74LVC2G04FW4 -7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009361-74LVC2G04FW4-7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FW4-7TR-ND
Gates and Inverters 31-74LVC2G04FW4-7TR-ND
Inverter IC 2 Channel X2-DFN1010-6

Inverter IC 2 Channel X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FW4-7DKR-ND
Gates and Inverters 31-74LVC2G04FW4-7DKR-ND
IC INV 2-CIR 2-IN X2-DFN1010-6

IC INV 2-CIR 2-IN X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC2G04FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC2G04FW4-7CT-ND
Gates and Inverters 31-74LVC2G04FW4-7CT-ND
IC INV 2-CIR 2-IN X2-DFN1010-6

IC INV 2-CIR 2-IN X2-DFN1010-6

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G04FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G04FW4-7
Logic - Gates and Inverters 74LVC2G04FW4-7
IC INVERTER 2CH 2-INP DFN1010-6

IC INVERTER 2CH 2-INP DFN1010-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G04FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G04FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G04FW4-7
IC INVERTER 2CH 2-INP DFN1010-6

IC INVERTER 2CH 2-INP DFN1010-6

Supplier's Site
Gates and Inverters - 74LVC2G04FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G04FW4-7
Gates and Inverters 74LVC2G04FW4-7
Inverter IC 2 Channel X2-DFN1010-6

Inverter IC 2 Channel X2-DFN1010-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC2G04FW4-7 1009361-74LVC2G04FW4-7 31-74LVC2G04FW4-7TR-ND 74LVC2G04FW4-7 74LVC2G04FW4-7 74LVC2G04FW4-7
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - 74LVC2G04FW4-7 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2
Propagation Delay 3.2 ns 3.2 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHC30BQ/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Gates and Inverters - 54ACTQ32WRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 4081BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details