DIODES Incorporated Gates and Inverters 74LVC2G04DW-7

Description
Inverter IC 2 Channel SOT-363
Request a Quote Datasheet
Description
Inverter IC 2 Channel SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC2G04DW-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G04DW-7DICT-ND
Gates and Inverters 74LVC2G04DW-7DICT-ND
Inverter IC 2 Channel SOT-363

Inverter IC 2 Channel SOT-363

Buy Now Datasheet
Gates and Inverters - 74LVC2G04DW-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G04DW-7DITR-ND
Gates and Inverters 74LVC2G04DW-7DITR-ND
Inverter IC 2 Channel SOT-363

Inverter IC 2 Channel SOT-363

Buy Now Datasheet
Gates and Inverters - 74LVC2G04DW-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC2G04DW-7DIDKR-ND
Gates and Inverters 74LVC2G04DW-7DIDKR-ND
Inverter IC 2 Channel SOT-363

Inverter IC 2 Channel SOT-363

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74LVC2G04DW-7
Dual Logic IC 705-74LVC2G04DW-7
IC INVERTER 2CH 2-INP SOT363 Product overview: 74LVC2G04DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04DW-7 can be used for catalog matching and distributor lookup.

IC INVERTER 2CH 2-INP SOT363 Product overview: 74LVC2G04DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G04DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G04DW-7 - 1009360-74LVC2G04DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G04DW-7
1009360-74LVC2G04DW-7
Logic - Logic - Gates and Inverters - 74LVC2G04DW-7 1009360-74LVC2G04DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009360-74LVC2G04DW- 7 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-363 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC2G04MDCKREP; PI74STX2G04CX; PI74STX2G04CEX; 74LVC2G04DW-7; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009360-74LVC2G04DW-7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC2G04MDCKREP; PI74STX2G04CX; PI74STX2G04CEX; 74LVC2G04DW-7;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC2G04DW-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2G04DW-7
Gates and Inverters 74LVC2G04DW-7
Inverter IC 2 Channel SOT-363

Inverter IC 2 Channel SOT-363

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2G04DW-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2G04DW-7
Logic - Gates and Inverters 74LVC2G04DW-7
IC INVERTER 2CH 2-INP SOT363

IC INVERTER 2CH 2-INP SOT363

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3336 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3336
Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3336
INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

INVERTER, 1 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2G04DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2G04DW-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2G04DW-7
IC INVERTER 2CH 2-INP SOT363

IC INVERTER 2CH 2-INP SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G04DW-7DICT-ND 705-74LVC2G04DW-7 1009360-74LVC2G04DW-7 74LVC2G04DW-7 74LVC2G04DW-7 30AK3336 74LVC2G04DW-7
Product Name Gates and Inverters Dual Logic IC Logic - Logic - Gates and Inverters - 74LVC2G04DW-7 Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 3.8 ns 3.8 ns 3.8 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details