DIODES Incorporated Interface - Interface - Drivers, Receivers, Transceivers - 74LVC245AT20-13 74LVC245AT20-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804000-74LVC245AT20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804000-74LVC245AT20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC245AT20-13 - 804000-74LVC245AT20-13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC245AT20-13
804000-74LVC245AT20-13
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC245AT20-13 804000-74LVC245AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 804000-74LVC245AT20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804000-74LVC245AT20-13
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 - 233-74LVC245AT20-13 - Utmel Electronic Limited
Hong Kong, China
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20
233-74LVC245AT20-13
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 233-74LVC245AT20-13
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20

74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC245AT20-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC245AT20-13
Buffers, Drivers, Receivers, Transceivers 74LVC245AT20-13
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 804000-74LVC245AT20-13 233-74LVC245AT20-13 74LVC245AT20-13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74LVC245AT20-13 74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-TSSOP (0.173, 4.40mm Width) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details