DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244AT20-13

Description
IC BUF NON-INVERT 3.6V 20TSSOP
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC244AT20-13 is an octal buffer/line driver featuring three-state outputs and is designed for operation within a supply voltage range of 1.65V to 3.6V. It can sink or source up to 24mA at 3V, making it suitable for various applications including general-purpose logic and bus driving. The device supports mixed voltage environments, as its inputs are tolerant to 5.5V, allowing for compatibility with both 3.3V and 5V systems. The output enable (OE) inputs allow for control over the data flow from the A inputs to the Y outputs, with high-impedance states when OE is high. The device is specified for partial power down applications, featuring IOFF circuitry that prevents backflow current when powered down. It also includes Schmitt trigger action at all inputs, ensuring clean transitions. The 74LVC244AT20-13 is fully RoHS compliant and offers robust ESD protection, exceeding 2000V for the human body model. It is packaged in a TSSOP-20 format, measuring 6.4mm x 6.5mm x 1.2mm with a lead pitch of 0.65mm, and is supplied in tape and reel format for ease of handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 74LVC244AT20-13 is an octal buffer/line driver featuring three-state outputs and is designed for operation within a supply voltage range of 1.65V to 3.6V. It can sink or source up to 24mA at 3V, making it suitable for various applications including general-purpose logic and bus driving. The device supports mixed voltage environments, as its inputs are tolerant to 5.5V, allowing for compatibility with both 3.3V and 5V systems. The output enable (OE) inputs allow for control over the data flow from the A inputs to the Y outputs, with high-impedance states when OE is high. The device is specified for partial power down applications, featuring IOFF circuitry that prevents backflow current when powered down. It also includes Schmitt trigger action at all inputs, ensuring clean transitions. The 74LVC244AT20-13 is fully RoHS compliant and offers robust ESD protection, exceeding 2000V for the human body model. It is packaged in a TSSOP-20 format, measuring 6.4mm x 6.5mm x 1.2mm with a lead pitch of 0.65mm, and is supplied in tape and reel format for ease of handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC244AT20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC244AT20-13
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244AT20-13
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC244AT20-13
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details