DIODES Incorporated Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13

Description
Win Source Part Number: 1040582-74LVC244AQ20 -13 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC244ADGVR; 74LVC241AQ20-13; 74LVCH244AQ20-13; 74LVC541AQ20-13; 74LVC540AQ20-13; 74LVCH245AQ20-1374LV C244AQ20-13.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC244AQ20-13DICT, 74LVC244AQ20-13DITR, 74LVC244AQ20-13DIDKR Base Product Number: 74LVC244
Request a Quote Datasheet
Description
Win Source Part Number: 1040582-74LVC244AQ20 -13 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC244ADGVR; 74LVC241AQ20-13; 74LVCH244AQ20-13; 74LVC541AQ20-13; 74LVC540AQ20-13; 74LVCH245AQ20-1374LV C244AQ20-13.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC244AQ20-13DICT, 74LVC244AQ20-13DITR, 74LVC244AQ20-13DIDKR Base Product Number: 74LVC244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1040582-74LVC244AQ20-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1040582-74LVC244AQ20-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1040582-74LVC244AQ20-13
Win Source Part Number: 1040582-74LVC244AQ20 -13 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: V-QFN4525-20 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): SN74LVC244ADGVR; 74LVC241AQ20-13; 74LVCH244AQ20-13; 74LVC541AQ20-13; 74LVC540AQ20-13; 74LVCH245AQ20-1374LV C244AQ20-13.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC244AQ20-13DICT, 74LVC244AQ20-13DITR, 74LVC244AQ20-13DIDKR Base Product Number: 74LVC244

Win Source Part Number: 1040582-74LVC244AQ20-13
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: V-QFN4525-20
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74LVC244ADGVR; 74LVC241AQ20-13; 74LVCH244AQ20-13; 74LVC541AQ20-13; 74LVC540AQ20-13; 74LVCH245AQ20-1374LVC244AQ20-13.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74LVC244AQ20-13DICT,74LVC244AQ20-13DITR,74LVC244AQ20-13DIDKR
Base Product Number: 74LVC244

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC244AQ20-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC244AQ20-13DICT-ND
Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13DICT-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC244AQ20-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC244AQ20-13DITR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13DITR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC244AQ20-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LVC244AQ20-13DIDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13DIDKR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC244AQ20-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC244AQ20-13
Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13
IC BUFFER NON-INVERT 3.6V 20DFN

IC BUFFER NON-INVERT 3.6V 20DFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC244AQ20-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244AQ20-13
IC BUFFER NON-INVERT 3.6V 20DFN

IC BUFFER NON-INVERT 3.6V 20DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1040582-74LVC244AQ20-13 74LVC244AQ20-13DICT-ND 74LVC244AQ20-13 74LVC244AQ20-13
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data