DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC241AQ20-13

Description
IC BUFFER NON-INVERT 3.6V 20DFN
Description
IC BUFFER NON-INVERT 3.6V 20DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC241AQ20-13 is an octal buffer/line driver featuring three-state outputs, designed for operation within a supply voltage range of 1.65V to 3.6V. It includes two 4-bit buffers/drivers with separate output-enable inputs, allowing for flexible data management. The device can sink or source up to 24mA at 3V, making it suitable for various applications requiring robust signal driving capabilities. This component is tolerant to input voltages up to 5.5V, enabling its use in mixed voltage environments. It incorporates IOFF circuitry for partial power-down operation, preventing damaging current backflow when powered down. The device also features Schmitt trigger action at all inputs, which enhances noise immunity and signal integrity. The 74LVC241AQ20-13 is fully compliant with RoHS standards and is available in a compact QFN-20 package, making it suitable for space-constrained designs. It is ideal for general-purpose logic applications, bus driving, and power-down signal isolation in devices such as PCs, networking peripherals, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The 74LVC241AQ20-13 is an octal buffer/line driver featuring three-state outputs, designed for operation within a supply voltage range of 1.65V to 3.6V. It includes two 4-bit buffers/drivers with separate output-enable inputs, allowing for flexible data management. The device can sink or source up to 24mA at 3V, making it suitable for various applications requiring robust signal driving capabilities. This component is tolerant to input voltages up to 5.5V, enabling its use in mixed voltage environments. It incorporates IOFF circuitry for partial power-down operation, preventing damaging current backflow when powered down. The device also features Schmitt trigger action at all inputs, which enhances noise immunity and signal integrity. The 74LVC241AQ20-13 is fully compliant with RoHS standards and is available in a compact QFN-20 package, making it suitable for space-constrained designs. It is ideal for general-purpose logic applications, bus driving, and power-down signal isolation in devices such as PCs, networking peripherals, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC241AQ20-13 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC241AQ20-13
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC241AQ20-13
IC BUFFER NON-INVERT 3.6V 20DFN

IC BUFFER NON-INVERT 3.6V 20DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC241AQ20-13
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 41648H - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details