DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVC240AT20-13

Description
IC BUFF 1.65V/3.6V 20-TSSOP
Request a Quote Datasheet
Description
IC BUFF 1.65V/3.6V 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74LVC240AT20-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC240AT20-13DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC240AT20-13DKR-ND
IC BUFF 1.65V/3.6V 20-TSSOP

IC BUFF 1.65V/3.6V 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC240AT20-13TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC240AT20-13TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC240AT20-13TR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC240AT20-13CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC240AT20-13CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC240AT20-13CT-ND
IC BUFF 1.65V/3.6V 20-TSSOP

IC BUFF 1.65V/3.6V 20-TSSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC240AT20-13 - 802417-74LVC240AT20-13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC240AT20-13
802417-74LVC240AT20-13
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC240AT20-13 802417-74LVC240AT20-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802417-74LVC240AT20- 13 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802417-74LVC240AT20-13
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC240AT20-13
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC240AT20-13
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC240AT20-13 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC240AT20-13
Buffers, Drivers, Receivers, Transceivers 74LVC240AT20-13
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74LVC240AT20-13DKR-ND 802417-74LVC240AT20-13 74LVC240AT20-13 74LVC240AT20-13
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - 74LVC240AT20-13 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data