Buffer, Inverting 2 Element 4 Bit per Element 3-State Output V-QFN4525-20
Manufacturer: Diodes Incorporated
Win Source Part Number: 802416-74LVC240AQ20-
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Supplier Device Package: V-QFN4525-20
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
IC BUF INVERT 3.6V V-QFN4525-20
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74LVC240AQ20-13-ND | 802416-74LVC240AQ20-13 | 74LVC240AQ20-13 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - 74LVC240AQ20-13 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts |