DIODES Incorporated Translators, Level Shifters 74LVC1T45Z6-7

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 74LVC1T45Z6-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74LVC1T45Z6-7DIDKR-ND
Translators, Level Shifters 74LVC1T45Z6-7DIDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Buy Now Datasheet
Translators, Level Shifters - 74LVC1T45Z6-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74LVC1T45Z6-7DICT-ND
Translators, Level Shifters 74LVC1T45Z6-7DICT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Buy Now Datasheet
Translators, Level Shifters - 74LVC1T45Z6-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
74LVC1T45Z6-7DITR-ND
Translators, Level Shifters 74LVC1T45Z6-7DITR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - 74LVC1T45Z6-7 - 908300-74LVC1T45Z6-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVC1T45Z6-7
908300-74LVC1T45Z6-7
Logic - Logic - Translators, Level Shifters - 74LVC1T45Z6-7 908300-74LVC1T45Z6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 908300-74LVC1T45Z6-7 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 1 Channel - SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1T45 Categories: Integrated Circuits (ICs) Case / Package: SOT-563 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1T45Z6-7DICT, 74LVC1T45Z6-7DIDKR, 74LVC1T45Z6-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 908300-74LVC1T45Z6-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 1 Channel - SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1T45
Categories: Integrated Circuits (ICs)
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1T45Z6-7DICT, 74LVC1T45Z6-7DIDKR, 74LVC1T45Z6-7DITR

Buy Now Datasheet
Shenzhen, China
Logic - Translators, Level Shifters
74LVC1T45Z6-7
Logic - Translators, Level Shifters 74LVC1T45Z6-7
IC TRNSLTR BIDIRECTIONAL SOT563

IC TRNSLTR BIDIRECTIONAL SOT563

Supplier's Site Datasheet
Translators, Level Shifters - 74LVC1T45Z6-7 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74LVC1T45Z6-7
Translators, Level Shifters 74LVC1T45Z6-7
IC TRNSLTR BIDIRECTIONAL SOT563

IC TRNSLTR BIDIRECTIONAL SOT563

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74LVC1T45Z6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74LVC1T45Z6-7
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74LVC1T45Z6-7
IC TRNSLTR BIDIRECTIONAL SOT563

IC TRNSLTR BIDIRECTIONAL SOT563

Supplier's Site
Translators, Level Shifters - 74LVC1T45Z6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74LVC1T45Z6-7
Translators, Level Shifters 74LVC1T45Z6-7
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-563

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 74LVC1T45Z6-7DIDKR-ND 908300-74LVC1T45Z6-7 74LVC1T45Z6-7 74LVC1T45Z6-7 74LVC1T45Z6-7 74LVC1T45Z6-7
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - 74LVC1T45Z6-7 Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOT-563, SOT-666 SOT-563, SOT-666 SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T57GM,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74FB1653 17-Bit LVTTL/BTL Universal Storage Transceivers With Buffered Clock Lines - SN74FB1653PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details