DIODES Incorporated Logic - Logic - Translators, Level Shifters - 74LVC1T45FX4-7 74LVC1T45FX4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132860-74LVC1T45FX4 -7 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1132860-74LVC1T45FX4 -7 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74LVC1T45FX4-7 - 1132860-74LVC1T45FX4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74LVC1T45FX4-7
1132860-74LVC1T45FX4-7
Logic - Logic - Translators, Level Shifters - 74LVC1T45FX4-7 1132860-74LVC1T45FX4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1132860-74LVC1T45FX4 -7 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: X2-DFN1409-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 1132860-74LVC1T45FX4-7
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1409-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132860-74LVC1T45FX4-7
Product Name Logic - Logic - Translators, Level Shifters - 74LVC1T45FX4-7
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LV4094DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
4 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details