IC XLTR VL BIDIR SOT-363
IC XLTR VL BIDIR SOT-363
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 908299-74LVC1T45DW-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 1 Channel - SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1T45
Categories: Integrated Circuits (ICs)
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-363
IC TRNSLTR BIDIRECTIONAL SOT363
IC TRNSLTR BIDIRECTIONAL SOT363
1.65V~5.5V 1 1 1.65V~5.5V SC-70-6(SOT-363) Translators / Level Shifters ROHS
IC TRNSLTR BIDIRECTIONAL SOT363
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 31-74LVC1T45DW-7DKR-ND | 908299-74LVC1T45DW-7 | 74LVC1T45DW-7 | 74LVC1T45DW-7 | 74LVC1T45DW-7 | 74LVC1T45DW-7 | 74LVC1T45DW-7 |
| Product Name | Translators, Level Shifters | Logic - Logic - Translators, Level Shifters - 74LVC1T45DW-7 | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Logic ICs >> Translators / Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; TSSOP | 6-TSSOP, SC-88, SOT-363 | |||
| Output Type | 3-State; Inverted | 3-State; Tri-State, Non-Inverted | 3-State | Tri-State, Non-Inverted | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |