DIODES Incorporated Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7TR-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7DKR-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7DKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7CT-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7CT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
IC CONFIG MULT-FUNC GATE SOT363 Product overview: 74LVC1G98DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G98DW-7 can be used for catalog matching and distributor lookup.

IC CONFIG MULT-FUNC GATE SOT363 Product overview: 74LVC1G98DW-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74LVC1G98DW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98DW-7 - 076384-74LVC1G98DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98DW-7
076384-74LVC1G98DW-7
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98DW-7 076384-74LVC1G98DW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 076384-74LVC1G98DW-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 076384-74LVC1G98DW-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G98DW-7
Logic Gates 74LVC1G98DW-7
Logic Gates 1.65 to 5.5V VCC 1G Conf Multi-Function

Logic Gates 1.65 to 5.5V VCC 1G Conf Multi-Function

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-363

Buy Now Datasheet
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc. - 47T3929 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc.
47T3929
Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc. 47T3929
LOGIC, POS MULTI FUNC, 3 IP, SOT363; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-363; No. of RoHS Compliant: Yes

LOGIC, POS MULTI FUNC, 3 IP, SOT363; Logic Family / Base Number:-; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G98DW-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G98DW-7
Gates and Inverters - Multi-Function, Configurable 74LVC1G98DW-7
IC CONFIG MULT-FUNC GATE SOT363

IC CONFIG MULT-FUNC GATE SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G98DW-7TR-ND 770-74LVC1G98DW-7 076384-74LVC1G98DW-7 74LVC1G98DW-7 74LVC1G98DW-7 74LVC1G98DW-7 74LVC1G98DW-7 47T3929 74LVC1G98DW-7
Product Name Gates and Inverters - Multi-Function, Configurable Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 74LVC1G98DW-7 Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic, Pos Multi Func, 3 Ip, Sot363; Logic Family / Base Number Diodes Inc. Gates and Inverters - Multi-Function, Configurable
Gate Type Configurable Multiple Function Multi Function NOT; Configurable Multiple Function NOT Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details