IC XOR 1-CIR 2-IN SOT-553
XOR (Exclusive OR) IC 1 Channel SOT-553
IC XOR 1-CIR 2-IN SOT-553
IC GATE XOR 1CH 2-INP SOT553 Product overview: 74LVC1G86Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86Z-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009316-74LVC1G86Z-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G86DRLRG4; TC7SZ86FE; TC7SZ86FE,LM;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 1 Channel SOT-553
IC GATE XOR 1CH 2-INP SOT553
IC GATE XOR 1CH 2-INP SOT553
IC GATE XOR 1CH 2-INP SOT553
Logic Gates Single 2 In EXC OR 1.65V to 5.5V 24mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 31-74LVC1G86Z-7CT-ND | 705-74LVC1G86Z-7 | 1009316-74LVC1G86Z-7 | 74LVC1G86Z-7 | 74LVC1G86Z-7 | 74LVC1G86Z-7 | 74LVC1G86Z-7 | 74LVC1G86Z-7 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LVC1G86Z-7 | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR | XOR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 4 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |