DIODES Incorporated Logic Function Diodes Inc. 74LVC1G86W5-7.

Description
Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-25; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet
Description
Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-25; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Diodes Inc. - 61AC3911 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Diodes Inc.
61AC3911
Logic Function Diodes Inc. 61AC3911
Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-25; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-25; Product Range:74LVC1G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 61AC3911
Product Name Logic Function Diodes Inc.
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details