DIODES Incorporated Gates and Inverters 74LVC1G86SE-7

Description
XOR (Exclusive OR) IC 1 Channel SOT-353
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SOT-353
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G86SE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86SE-7DICT-ND
Gates and Inverters 74LVC1G86SE-7DICT-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G86SE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86SE-7DIDKR-ND
Gates and Inverters 74LVC1G86SE-7DIDKR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G86SE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86SE-7DITR-ND
Gates and Inverters 74LVC1G86SE-7DITR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G86SE-7 - 007217-74LVC1G86SE-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G86SE-7
007217-74LVC1G86SE-7
Logic - Logic - Gates and Inverters - 74LVC1G86SE-7 007217-74LVC1G86SE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007217-74LVC1G86SE-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-353 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007217-74LVC1G86SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86SE-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86SE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G86SE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86SE-7
Logic - Gates and Inverters 74LVC1G86SE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G86SE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G86SE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G86SE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74LVC1G86SE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86SE-7
Gates and Inverters 74LVC1G86SE-7
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC1G86SE-7
Logic ICs >> Gates 74LVC1G86SE-7
200uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-353 Gates ROHS

200uA 1.65V~5.5V 1 4ns@5V,50pF XORGate SOT-353 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86SE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G86SE-7
Gates and Inverters 74LVC1G86SE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site Datasheet
Logic, Xor, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. - 12T8907 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Xor, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc.
12T8907
Logic, Xor, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. 12T8907
LOGIC, XOR, SINGLE, 2 IP, SOT353; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, XOR, SINGLE, 2 IP, SOT353; Logic Family / Base Number:74LVC1G86; Logic Type:XOR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G86SE-7
Logic Gates 74LVC1G86SE-7
Logic Gates LOGICLVCXOR GATE1

Logic Gates LOGICLVCXOR GATE1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G86SE-7DICT-ND 007217-74LVC1G86SE-7 705-74LVC1G86SE-7 74LVC1G86SE-7 74LVC1G86SE-7 74LVC1G86SE-7 74LVC1G86SE-7 74LVC1G86SE-7 12T8907 74LVC1G86SE-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G86SE-7 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic, Xor, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. Logic Gates
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR NOT; XOR XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65 V to 5.5 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V~5.5V 1.65V ~ 5.5V 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 4 ns 4 ns 4 ns 4 ns 4 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHCT1G02GZ-Q10YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers