DIODES Incorporated Logic IC 74LVC1G86QSE-7

Description
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86QSE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86QSE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86QSE-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SOT353 Product overview: 74LVC1G86QSE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86QSE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86QSE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86QSE-7DITR-ND
Gates and Inverters 74LVC1G86QSE-7DITR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G86QSE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86QSE-7DIDKR-ND
Gates and Inverters 74LVC1G86QSE-7DIDKR-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Gates and Inverters - 74LVC1G86QSE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86QSE-7DICT-ND
Gates and Inverters 74LVC1G86QSE-7DICT-ND
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1355222-74LVC1G86QSE-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1355222-74LVC1G86QSE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 1355222-74LVC1G86QSE-7
Win Source Part Number: 1355222-74LVC1G86QSE -7 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SOT-353 Base Product Number: 74LVC1G86 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Logic Type: XOR (Exclusive OR) Number of Circuits: 1 Number of Inputs: 2 Current - Quiescent (Max): 4 µA Current - Output High, Low: 32mA, 32mA Input Logic Level - Low: 0.7V ~ 0.8V Input Logic Level - High: 0.95V ~ 3.4V Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF

Win Source Part Number: 1355222-74LVC1G86QSE-7
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-353
Base Product Number: 74LVC1G86
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Logic Type: XOR (Exclusive OR)
Number of Circuits: 1
Number of Inputs: 2
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 32mA, 32mA
Input Logic Level - Low: 0.7V ~ 0.8V
Input Logic Level - High: 0.95V ~ 3.4V
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G86QSE-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86QSE-7
Logic - Gates and Inverters 74LVC1G86QSE-7
IC GATE OR 1CH 2-INP SOT353

IC GATE OR 1CH 2-INP SOT353

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86QSE-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86QSE-7
Gates and Inverters 74LVC1G86QSE-7
XOR (Exclusive OR) IC 1 Channel SOT-353

XOR (Exclusive OR) IC 1 Channel SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G86QSE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G86QSE-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G86QSE-7
IC GATE XOR 1CH 2-INP SOT353

IC GATE XOR 1CH 2-INP SOT353

Supplier's Site
Gates and Inverters - 74LVC1G86QSE-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G86QSE-7
Gates and Inverters 74LVC1G86QSE-7
IC GATE OR 1CH 2-INP SOT353

IC GATE OR 1CH 2-INP SOT353

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G86QSE-7
Logic Gates 74LVC1G86QSE-7
Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K

Logic Gates Logic LVC 1 Gate,SOT353,T&R,3K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC1G86QSE-7 74LVC1G86QSE-7DITR-ND 1355222-74LVC1G86QSE-7 74LVC1G86QSE-7 74LVC1G86QSE-7 74LVC1G86QSE-7 74LVC1G86QSE-7 74LVC1G86QSE-7
Product Name Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type XOR; XOR XOR NOT; XOR; XOR (Exclusive OR) NOT; OR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 0.95V ~ 3.4V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input NOR gate - 74AHC1G02GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers