DIODES Incorporated Gates and Inverters 74LVC1G86FW4-7

Description
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G86FW4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G86FW4-7DITR-ND
Gates and Inverters 74LVC1G86FW4-7DITR-ND
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

Buy Now Datasheet
IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G86FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86FW4-7 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP DFN1010-6 Product overview: 74LVC1G86FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G86FW4-7 - 1132848-74LVC1G86FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G86FW4-7
1132848-74LVC1G86FW4-7
Logic - Logic - Gates and Inverters - 74LVC1G86FW4-7 1132848-74LVC1G86FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1132848-74LVC1G86FW4 -7 Packaging: Reel Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: X2-DFN1010-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Family Part Number: 74LVC1G86 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 200μA Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Manufacturer: Diodes Incorporated
Win Source Part Number: 1132848-74LVC1G86FW4-7
Packaging: Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: X2-DFN1010-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74LVC1G86
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 200μA
Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G86FW4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G86FW4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site
Logic - Gates and Inverters - 74LVC1G86FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86FW4-7
Logic - Gates and Inverters 74LVC1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86FW4-7
Gates and Inverters 74LVC1G86FW4-7
XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

XOR (Exclusive OR) IC 1 Channel X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G86FW4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G86FW4-7
Gates and Inverters 74LVC1G86FW4-7
IC GATE XOR 1CH 2-INP DFN1010-6

IC GATE XOR 1CH 2-INP DFN1010-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G86FW4-7DITR-ND 705-74LVC1G86FW4-7 1132848-74LVC1G86FW4-7 74LVC1G86FW4-7 74LVC1G86FW4-7 74LVC1G86FW4-7 74LVC1G86FW4-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC1G86FW4-7 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type XOR XOR; XOR NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4 ns 4 ns 4 ns 4 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 74AHCT132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers