XOR (Exclusive OR) IC 1 Channel X2-DFN0808-4
XOR (Exclusive OR) IC 1 Channel X2-DFN0808-4
Logic Gates Single 2 Input Exc OR Gate 1.65 to 5.5V
IC GATE XOR 1CH 2-INP DFN0808-4
IC GATE XOR 1CH 2-INP DFN0808-4
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G86FS3-7-ND | 74LVC1G86FS3-7 | 74LVC1G86FS3-7 | 74LVC1G86FS3-7 | 74LVC1G86FS3-7 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 4 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |