Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-353
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-353
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-353
Manufacturer: Diodes Incorporated
Win Source Part Number: 908297-74LVC1G34SE-7
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-353
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G34
Categories: Integrated Circuits (ICs)
Case / Package: SOT-353
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G34SE-7DICT, 74LVC1G34SE-7DITR, 74LVC1G34SE-7DIDKR
IC BUF NON-INVERT 5.5V SOT353
IC BUF NON-INVERT 5.5V SOT353
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74LVC1G34SE-7DITR-ND | 908297-74LVC1G34SE-7 | 74LVC1G34SE-7 | 74LVC1G34SE-7 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G34SE-7 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |