IC GATE OR 1CH 2-INP SOT553 Product overview: 74LVC1G32Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32Z-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1009269-74LVC1G32Z-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
OR Gate IC 1 Channel SOT-553
OR Gate IC 1 Channel SOT-553
OR Gate IC 1 Channel SOT-553
IC GATE OR 1CH 2-INP SOT553
IC GATE OR 1CH 2-INP SOT553
OR Gate IC 1 Channel SOT-553
IC GATE OR 1CH 2-INP SOT553
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC1G32Z-7 | 1009269-74LVC1G32Z-7 | 74LVC1G32Z-7DICT-ND | 74LVC1G32Z-7 | 74LVC1G32Z-7 | 74LVC1G32Z-7 | 74LVC1G32Z-7 | 30AK3186 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - 74LVC1G32Z-7 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR | OR; OR Gate | OR; OR Gate | NOT; OR | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Logic Family | LVC | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 1.7 ns | 1.7 ns | 1.7 ns | 1.7 ns |