OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
OR Gate IC 1 Channel SOT-353
OR Gate 1-Element 2-IN CMOS 5-Pin SOT-353 T/R Product overview: 74LVC1G32SE-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G32SE-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 007214-74LVC1G32SE-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-353
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G32IDCKREP; TC7SZ32FU(TE85L,JF; TC7SZ32FU(TE85L);
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Logic Gates LOGICLVCOR GATE1
IC GATE OR 1CH 2-INP SOT353
200uA 1.65V~5.5V 1 1.7ns@5V,50pF ORGate SOT-353 Gates ROHS
IC GATE OR 1CH 2-INP SOT353
LOGIC, POS OR, SINGLE, 2 IP, SOT353; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
OR Gate IC 1 Channel SOT-353
IC GATE OR 1CH 2-INP SOT353
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G32SE-7DICT-ND | 705-74LVC1G32SE-7 | 007214-74LVC1G32SE-7 | 74LVC1G32SE-7 | 74LVC1G32SE-7 | 74LVC1G32SE-7 | 74LVC1G32SE-7 | 12T8906 | 74LVC1G32SE-7 | 74LVC1G32SE-7 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - 74LVC1G32SE-7 | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Gates | Gates and Inverters | Logic, Pos Or, Single, 2 Ip, Sot353; Logic Family / Base Number Diodes Inc. | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR; OR | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V to 5.5 V | 1.65 V ~ 5.5 V | 1.65V~5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 1.7 ns | 1.7 ns | 1.7 ns | 1.7 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA | 32 mA |