DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVC1G17Z-7

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17Z-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17Z-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17Z-7TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17Z-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17Z-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17Z-7DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17Z-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17Z-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17Z-7CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-553

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1110013-74LVC1G17Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1110013-74LVC1G17Z-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1110013-74LVC1G17Z-7
Win Source Part Number: 1110013-74LVC1G17Z-7 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-553 Supplier Device Package: SOT-553 Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): 74LVC1G17Z7; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-74LVC1G17Z-7DKR,3 1-74LVC1G17Z-7TR,74L VC1G17Z-7DI,74LVC1G1 7Z-7DI-ND,31-74LVC1G 17Z-7CT Base Product Number: 74LVC1G17

Win Source Part Number: 1110013-74LVC1G17Z-7
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-553
Supplier Device Package: SOT-553
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): 74LVC1G17Z7;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-74LVC1G17Z-7DKR,31-74LVC1G17Z-7TR,74LVC1G17Z-7DI,74LVC1G17Z-7DI-ND,31-74LVC1G17Z-7CT
Base Product Number: 74LVC1G17

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G17Z-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G17Z-7
IC BUFFER NON-INVERT 5.5V SOT553

IC BUFFER NON-INVERT 5.5V SOT553

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LVC1G17Z-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G17Z-7
Buffers, Drivers, Receivers, Transceivers 74LVC1G17Z-7
IC BUFFER NON-INVERT 5.5V SOT553

IC BUFFER NON-INVERT 5.5V SOT553

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74LVC1G17Z-7TR-ND 1110013-74LVC1G17Z-7 74LVC1G17Z-7 74LVC1G17Z-7
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data