Buffers & Line Drivers 1.65 to 5.5V VCC 1G 24mA Output 3.3V
LOGIC, SCHMITT TRIG, BUFFER, SOT25; Logic Family / Base Number:74LVC1G17; Logic Type:Schmitt Trigger Buffer; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LVC1G17W5-7 | 47T3922 |
| Product Name | Buffers & Line Drivers | Logic, Schmitt Trig, Buffer, Sot25; Logic Family / Base Number Diodes Inc. |