DIODES Incorporated Buffers, Drivers, Receivers, Transceivers 74LVC1G17QW5-7

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17QW5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17QW5-7TR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17QW5-7TR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17QW5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17QW5-7DKR-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17QW5-7DKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 31-74LVC1G17QW5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
31-74LVC1G17QW5-7CT-ND
Buffers, Drivers, Receivers, Transceivers 31-74LVC1G17QW5-7CT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-25

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Logic Type: S-R Latch Input Type: Differential Current - Output High, Low: 8.8mA, 8.8mA Output Type: Open Collector Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Logic Type: S-R Latch
Input Type: Differential
Current - Output High, Low: 8.8mA, 8.8mA
Output Type: Open Collector
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G17QW5-7 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G17QW5-7
Buffers, Drivers, Receivers, Transceivers 74LVC1G17QW5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G17QW5-7
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G17QW5-7
IC BUFFER NON-INVERT 5.5V SOT25

IC BUFFER NON-INVERT 5.5V SOT25

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 31-74LVC1G17QW5-7TR-ND 74LVC1G17QW5-7 74LVC1G17QW5-7
Product Name Buffers, Drivers, Receivers, Transceivers Connectors,Interconnects Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data