DIODES Incorporated Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G17FS3-7

Description
IC BUFFER NON-INVERT 5.5V 4DFN
Datasheet
Description
IC BUFFER NON-INVERT 5.5V 4DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G17FS3-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G17FS3-7
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G17FS3-7
IC BUFFER NON-INVERT 5.5V 4DFN

IC BUFFER NON-INVERT 5.5V 4DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC1G17FS3-7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
RF Transceiver ICs - BCM4356XKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details