DIODES Incorporated Logic IC 74LVC1G14Z-7

Description
IC INVERT SCHMITT 1CH 1IN SOT553 Product overview: 74LVC1G14Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14Z-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERT SCHMITT 1CH 1IN SOT553 Product overview: 74LVC1G14Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14Z-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERT SCHMITT 1CH 1IN SOT553 Product overview: 74LVC1G14Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14Z-7 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1IN SOT553 Product overview: 74LVC1G14Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14Z-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LVC1G14Z-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14Z-7TR-ND
Gates and Inverters 31-74LVC1G14Z-7TR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-553

Inverter IC 1 Channel Schmitt Trigger SOT-553

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G14Z-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14Z-7DKR-ND
Gates and Inverters 31-74LVC1G14Z-7DKR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-553

Inverter IC 1 Channel Schmitt Trigger SOT-553

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G14Z-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14Z-7CT-ND
Gates and Inverters 31-74LVC1G14Z-7CT-ND
Inverter IC 1 Channel Schmitt Trigger SOT-553

Inverter IC 1 Channel Schmitt Trigger SOT-553

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 962953-74LVC1G14Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
962953-74LVC1G14Z-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 962953-74LVC1G14Z-7
Win Source Part Number: 962953-74LVC1G14Z-7 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Current - Quiescent (Max): 200 µA Logic Level - Low: 0.75V ~ 2.35V Logic Level - High: 1.2V ~ 3.33V Voltage - Supply: 1.65V ~ 5.5V Package / Case: SOT-553 Supplier Device Package: SOT-553 Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHC1G14DRLR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 74LVC1G14Z-7DI,31-74 LVC1G14Z-7DKR,31-74L VC1G14Z-7TR,31-74LVC 1G14Z-7CT,74LVC1G14Z -7DI-ND Base Product Number: 74LVC1G14

Win Source Part Number: 962953-74LVC1G14Z-7
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 200 µA
Logic Level - Low: 0.75V ~ 2.35V
Logic Level - High: 1.2V ~ 3.33V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SOT-553
Supplier Device Package: SOT-553
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHC1G14DRLR;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 74LVC1G14Z-7DI,31-74LVC1G14Z-7DKR,31-74LVC1G14Z-7TR,31-74LVC1G14Z-7CT,74LVC1G14Z-7DI-ND
Base Product Number: 74LVC1G14

Buy Now Datasheet
Gates and Inverters - 74LVC1G14Z-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G14Z-7
Gates and Inverters 74LVC1G14Z-7
Inverter IC 1 Channel Schmitt Trigger SOT-553

Inverter IC 1 Channel Schmitt Trigger SOT-553

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G14Z-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G14Z-7
Logic - Gates and Inverters 74LVC1G14Z-7
IC INVERT SCHMITT 1CH 1IN SOT553

IC INVERT SCHMITT 1CH 1IN SOT553

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G14Z-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G14Z-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G14Z-7
IC INVERT SCHMITT 1CH 1IN SOT553

IC INVERT SCHMITT 1CH 1IN SOT553

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC1G14Z-7 31-74LVC1G14Z-7TR-ND 962953-74LVC1G14Z-7 74LVC1G14Z-7 74LVC1G14Z-7 74LVC1G14Z-7
Product Name Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Inverter Schmitt Trigger NOT NOT; Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.2V ~ 3.33V (Low), 0.75V ~ 2.35V (High)
Logic Family LVC
Inputs 1 1 1 1
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHCT1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details