DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G14W5-7 74LVC1G14W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009233-74LVC1G14W5- 7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVR; 74LX1G14STR; PI74STX1G14TX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009233-74LVC1G14W5- 7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVR; 74LX1G14STR; PI74STX1G14TX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G14W5-7 is a single 1-input Schmitt-trigger inverter designed for a wide supply voltage range of 1.65V to 5.5V. It features a standard push-pull output capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device is tolerant to input voltages up to 5.5V, allowing for use in mixed-voltage environments. It includes IOFF circuitry for partial power-down operation, preventing damaging current backflow when powered down. The inverter is fully compliant with RoHS standards and offers robust ESD protection, exceeding 2000V for the Human Body Model and 200V for the Machine Model. The 74LVC1G14W5-7 is available in a SOT-25 package, measuring 3.0mm x 2.8mm x 1.2mm, and is suitable for applications in PCs, networking devices, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The 74LVC1G14W5-7 is a single 1-input Schmitt-trigger inverter designed for a wide supply voltage range of 1.65V to 5.5V. It features a standard push-pull output capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device is tolerant to input voltages up to 5.5V, allowing for use in mixed-voltage environments. It includes IOFF circuitry for partial power-down operation, preventing damaging current backflow when powered down. The inverter is fully compliant with RoHS standards and offers robust ESD protection, exceeding 2000V for the Human Body Model and 200V for the Machine Model. The 74LVC1G14W5-7 is available in a SOT-25 package, measuring 3.0mm x 2.8mm x 1.2mm, and is suitable for applications in PCs, networking devices, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G14W5-7 - 1009233-74LVC1G14W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G14W5-7
1009233-74LVC1G14W5-7
Logic - Logic - Gates and Inverters - 74LVC1G14W5-7 1009233-74LVC1G14W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009233-74LVC1G14W5- 7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G14DBVR; 74LX1G14STR; PI74STX1G14TX; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009233-74LVC1G14W5-7
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.3 V to 1.45 V
Logic Level - High: 1.2 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G14DBVR; 74LX1G14STR; PI74STX1G14TX;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 74LVC1G14W5-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G14W5-7TR-ND
Gates and Inverters 74LVC1G14W5-7TR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G14W5-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G14W5-7CT-ND
Gates and Inverters 74LVC1G14W5-7CT-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G14W5-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G14W5-7DKR-ND
Gates and Inverters 74LVC1G14W5-7DKR-ND
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74LVC1G14W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14W5-7 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 1CH 1INP SOT25 Product overview: 74LVC1G14W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G14W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G14W5-7
Gates and Inverters 74LVC1G14W5-7
Inverter IC 1 Channel Schmitt Trigger SOT-25

Inverter IC 1 Channel Schmitt Trigger SOT-25

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
74LVC1G14W5-7
Logic ICs >> Inverters 74LVC1G14W5-7
Schmitt Trigger 1 200uA 6.5ns@5V,50pF 1.65V~5.5V SOT-23-5 Inverters ROHS

Schmitt Trigger 1 200uA 6.5ns@5V,50pF 1.65V~5.5V SOT-23-5 Inverters ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G14W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G14W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G14W5-7
IC INVERT SCHMITT 1CH 1INP SOT25

IC INVERT SCHMITT 1CH 1INP SOT25

Supplier's Site
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. - 47T3920 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc.
47T3920
Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. 47T3920
LOGIC, SCHMITT TRIG, INV GATE, SOT25; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; RoHS Compliant: Yes

LOGIC, SCHMITT TRIG, INV GATE, SOT25; Logic Family / Base Number:74LVC1G14; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G14W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G14W5-7
Logic - Gates and Inverters 74LVC1G14W5-7
IC INVERT SCHMITT 1CH 1-IN SOT25

IC INVERT SCHMITT 1CH 1-IN SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009233-74LVC1G14W5-7 74LVC1G14W5-7TR-ND 705-74LVC1G14W5-7 74LVC1G14W5-7 74LVC1G14W5-7 74LVC1G14W5-7 47T3920 74LVC1G14W5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G14W5-7 Gates and Inverters Logic IC Gates and Inverters Logic ICs >> Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Schmitt Trig, Inv Gate, Sot25; Logic Family / Base Number Diodes Inc. Logic - Gates and Inverters
Gate Type NOT; Inverter NOT Inverter Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V 5.5V 1.2V ~ 3.33V (Low), 0.3V ~ 1.45V (High)
Inputs 1 1 1 1 1
Propagation Delay 5 ns 6.5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Quad 2-input AND gate - 74AHCT08BQ,115 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details