DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G14FW4-7 74LVC1G14FW4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009229-74LVC1G14FW4 -7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1009229-74LVC1G14FW4 -7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G14FW4-7 - 1009229-74LVC1G14FW4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G14FW4-7
1009229-74LVC1G14FW4-7
Logic - Logic - Gates and Inverters - 74LVC1G14FW4-7 1009229-74LVC1G14FW4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009229-74LVC1G14FW4 -7 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.3 V to 1.45 V Logic Level - High: 1.2 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1010-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009229-74LVC1G14FW4-7
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.3 V to 1.45 V
Logic Level - High: 1.2 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1010-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G14FW4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14FW4-7CT-ND
Gates and Inverters 31-74LVC1G14FW4-7CT-ND
Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G14FW4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14FW4-7TR-ND
Gates and Inverters 31-74LVC1G14FW4-7TR-ND
Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G14FW4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G14FW4-7DKR-ND
Gates and Inverters 31-74LVC1G14FW4-7DKR-ND
Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Buy Now Datasheet
IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74LVC1G14FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14FW4-7 can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP DFN1010-6 Product overview: 74LVC1G14FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G14FW4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G14FW4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G14FW4-7
Logic - Gates and Inverters 74LVC1G14FW4-7
IC INVERTER 1CH 1-INP DFN1010-6

IC INVERTER 1CH 1-INP DFN1010-6

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G14FW4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G14FW4-7
Gates and Inverters 74LVC1G14FW4-7
Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Inverter IC 1 Channel Schmitt Trigger X2-DFN1010-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009229-74LVC1G14FW4-7 31-74LVC1G14FW4-7CT-ND 705-74LVC1G14FW4-7 74LVC1G14FW4-7 74LVC1G14FW4-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G14FW4-7 Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT NOT; Inverter
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.2V ~ 3.33V (Low), 0.3V ~ 1.45V (High) 1.65V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 5 ns 6.5 ns 6.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
 - 54H00W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers