DIODES Incorporated Gates and Inverters 74LVC1G11W6-7

Description
AND Gate IC 1 Channel SOT-26
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G11W6-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G11W6-7DKR-ND
Gates and Inverters 74LVC1G11W6-7DKR-ND
AND Gate IC 1 Channel SOT-26

AND Gate IC 1 Channel SOT-26

Buy Now Datasheet
Gates and Inverters - 74LVC1G11W6-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G11W6-7CT-ND
Gates and Inverters 74LVC1G11W6-7CT-ND
AND Gate IC 1 Channel SOT-26

AND Gate IC 1 Channel SOT-26

Buy Now Datasheet
Gates and Inverters - 74LVC1G11W6-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G11W6-7TR-ND
Gates and Inverters 74LVC1G11W6-7TR-ND
AND Gate IC 1 Channel SOT-26

AND Gate IC 1 Channel SOT-26

Buy Now Datasheet
IC GATE AND 1CH 3-INP SOT26 Product overview: 74LVC1G11W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G11W6-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 3-INP SOT26 Product overview: 74LVC1G11W6-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G11W6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G11W6-7 - 1009210-74LVC1G11W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G11W6-7
1009210-74LVC1G11W6-7
Logic - Logic - Gates and Inverters - 74LVC1G11W6-7 1009210-74LVC1G11W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009210-74LVC1G11W6- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-26 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009210-74LVC1G11W6-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-26
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC1G11W6-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G11W6-7
Gates and Inverters 74LVC1G11W6-7
IC GATE AND 1CH 3-INP SOT26

IC GATE AND 1CH 3-INP SOT26

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G11W6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G11W6-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G11W6-7
IC GATE AND 1CH 3-INP SOT26

IC GATE AND 1CH 3-INP SOT26

Supplier's Site
Logic - Gates and Inverters - 74LVC1G11W6-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G11W6-7
Logic - Gates and Inverters 74LVC1G11W6-7
IC GATE AND 1CH 3-INP SOT26

IC GATE AND 1CH 3-INP SOT26

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G11W6-7
Logic Gates 74LVC1G11W6-7
Logic Gates 1.65 to 5.5V VCC 1G Single 3 Input POS

Logic Gates 1.65 to 5.5V VCC 1G Single 3 Input POS

Buy Now Datasheet
Gates and Inverters - 74LVC1G11W6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G11W6-7
Gates and Inverters 74LVC1G11W6-7
AND Gate IC 1 Channel SOT-26

AND Gate IC 1 Channel SOT-26

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G11W6-7DKR-ND 705-74LVC1G11W6-7 1009210-74LVC1G11W6-7 74LVC1G11W6-7 74LVC1G11W6-7 74LVC1G11W6-7 74LVC1G11W6-7 74LVC1G11W6-7
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74LVC1G11W6-7 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 3 3 3 3 3
Propagation Delay 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers
Specs
Logic Family HC/UH
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details