AND Gate IC 1 Channel X2-DFN1010-6
AND Gate IC 1 Channel X2-DFN1010-6
IC AND 1-CIR 3-IN X2-DFN1010-6
AND Gate IC 1 Channel X2-DFN1010-6
IC AND 1-CIR 3-IN X2-DFN1010-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 858015-74LVC1G11FW4-
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AND Gate IC 1 Channel - X2-DFN1010-6
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G11
Categories: Integrated Circuits (ICs)
Case / Package: X2-DFN1010-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G11FW4-7DKR, 74LVC1G11FW4-7CT, 74LVC1G11FW4-7TR, 74LVC1G11FW47
IC GATE AND 1CH 3-INP DFN1010-6 Product overview: 74LVC1G11FW4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G11FW4-7 can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 3-INP DFN1010-6
AND Gate IC 1 Channel X2-DFN1010-6
IC GATE AND 1CH 3-INP DFN1010-6
IC GATE AND 1CH 3-INP DFN1010-6
Logic Gates 1.65 to 5.5V VCC 1G Single 3 Input POS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G11FW4-7CT-ND | 858015-74LVC1G11FW4-7 | 705-74LVC1G11FW4-7 | 74LVC1G11FW4-7 | 74LVC1G11FW4-7 | 74LVC1G11FW4-7 | 74LVC1G11FW4-7 | 74LVC1G11FW4-7 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC1G11FW4-7 | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | NOT | AND; AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 4.2 ns | 4.2 ns | 4.2 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |