DIODES Incorporated Logic Function Diodes Inc. 74LVC1G10FZ4-7.

Description
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:DFN1410; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: No
Description
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:DFN1410; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Logic Function Diodes Inc. - 61AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Diodes Inc.
61AC3909
Logic Function Diodes Inc. 61AC3909
Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:DFN1410; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: No

Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:DFN1410; Product Range:74LVC1G10; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 61AC3909
Product Name Logic Function Diodes Inc.
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
2-input NAND gate - 74AHCT1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers