DIODES Incorporated Logic IC 74LVC1G08Z-7

Description
IC GATE AND 1CH 2-INP SOT553 Product overview: 74LVC1G08Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08Z-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE AND 1CH 2-INP SOT553 Product overview: 74LVC1G08Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08Z-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE AND 1CH 2-INP SOT553 Product overview: 74LVC1G08Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08Z-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT553 Product overview: 74LVC1G08Z-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08Z-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 31-74LVC1G08Z-7TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G08Z-7TR-ND
Gates and Inverters 31-74LVC1G08Z-7TR-ND
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G08Z-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G08Z-7DKR-ND
Gates and Inverters 31-74LVC1G08Z-7DKR-ND
IC AND 1-CIR 2-IN SOT-553

IC AND 1-CIR 2-IN SOT-553

Buy Now Datasheet
Gates and Inverters - 31-74LVC1G08Z-7CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
31-74LVC1G08Z-7CT-ND
Gates and Inverters 31-74LVC1G08Z-7CT-ND
IC AND 1-CIR 2-IN SOT-553

IC AND 1-CIR 2-IN SOT-553

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G08Z-7 - 1009201-74LVC1G08Z-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G08Z-7
1009201-74LVC1G08Z-7
Logic - Logic - Gates and Inverters - 74LVC1G08Z-7 1009201-74LVC1G08Z-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1009201-74LVC1G08Z-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-553 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1009201-74LVC1G08Z-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-553
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC1G08Z-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G08Z-7
Gates and Inverters 74LVC1G08Z-7
IC GATE AND 1CH 2-INP SOT-553

IC GATE AND 1CH 2-INP SOT-553

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G08Z-7
Logic Gates 74LVC1G08Z-7
Logic Gates Single 2 In POS AND 1.65V to 5.5V 24mA

Logic Gates Single 2 In POS AND 1.65V to 5.5V 24mA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G08Z-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G08Z-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G08Z-7
IC GATE AND 1CH 2-INP SOT553

IC GATE AND 1CH 2-INP SOT553

Supplier's Site
Gates and Inverters - 74LVC1G08Z-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G08Z-7
Gates and Inverters 74LVC1G08Z-7
IC Channel

IC Channel

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
74LVC1G08Z-7
Logic - Gates and Inverters 74LVC1G08Z-7
IC GATE AND 1CH 2-INP SOT-553

IC GATE AND 1CH 2-INP SOT-553

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC1G08Z-7 31-74LVC1G08Z-7TR-ND 1009201-74LVC1G08Z-7 74LVC1G08Z-7 74LVC1G08Z-7 74LVC1G08Z-7 74LVC1G08Z-7 74LVC1G08Z-7
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G08Z-7 Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND; AND AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Logic Family LVC
Inputs 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 1.7 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details
Quad 2-input NOR gate - 74AHC02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details