DIODES Incorporated Logic - Logic - Gates and Inverters - 74LVC1G08W5-7 74LVC1G08W5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007200-74LVC1G08W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 007200-74LVC1G08W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G08W5-7 - 007200-74LVC1G08W5-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G08W5-7
007200-74LVC1G08W5-7
Logic - Logic - Gates and Inverters - 74LVC1G08W5-7 007200-74LVC1G08W5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 007200-74LVC1G08W5-7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-25 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 007200-74LVC1G08W5-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-25
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC1G08W5-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08W5-7DITR-ND
Gates and Inverters 74LVC1G08W5-7DITR-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G08W5-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08W5-7DICT-ND
Gates and Inverters 74LVC1G08W5-7DICT-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Gates and Inverters - 74LVC1G08W5-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08W5-7DIDKR-ND
Gates and Inverters 74LVC1G08W5-7DIDKR-ND
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
IC GATE AND 1CH 2-INP SOT25 Product overview: 74LVC1G08W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08W5-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SOT25 Product overview: 74LVC1G08W5-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08W5-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. - 12T8905 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc.
12T8905
Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. 12T8905
LOGIC, POS AND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, POS AND, SINGLE, 2 IP, SOT25; Logic Family / Base Number:74LVC1G08; Logic Type:AND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-25; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G08W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G08W5-7
Gates and Inverters 74LVC1G08W5-7
AND Gate IC 1 Channel SOT-25

AND Gate IC 1 Channel SOT-25

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G08W5-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G08W5-7
Logic - Gates and Inverters 74LVC1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC1G08W5-7
Logic ICs >> Gates 74LVC1G08W5-7
200uA 1.65V~5.5V 1 1.7ns@5V,50pF AND Gate SOT-25-5 Gates ROHS

200uA 1.65V~5.5V 1 1.7ns@5V,50pF AND Gate SOT-25-5 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G08W5-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G08W5-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site
Gates and Inverters - 74LVC1G08W5-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G08W5-7
Gates and Inverters 74LVC1G08W5-7
IC GATE AND 1CH 2-INP SOT25

IC GATE AND 1CH 2-INP SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 007200-74LVC1G08W5-7 74LVC1G08W5-7DITR-ND 705-74LVC1G08W5-7 12T8905 74LVC1G08W5-7 74LVC1G08W5-7 74LVC1G08W5-7 74LVC1G08W5-7 74LVC1G08W5-7
Product Name Logic - Logic - Gates and Inverters - 74LVC1G08W5-7 Gates and Inverters Logic IC Logic, Pos And, Single, 2 Ip, Sot25; Logic Family / Base Number Diodes Inc. Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND; AND AND; AND AND; AND Gate NOT; AND AND AND AND; AND Gate
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65 V to 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 1.7 ns 1.7 ns 1.7 ns 1.7 ns 1.7 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H53FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details