DIODES Incorporated Gates and Inverters 74LVC1G08FZ4-7

Description
AND Gate IC 1 Channel X2-DFN1410-6
Request a Quote
Description
AND Gate IC 1 Channel X2-DFN1410-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1G08FZ4-7 is a single 2-input positive AND gate designed for a power supply range of 1.65V to 5.5V. It features a standard push-pull output capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device is tolerant to input voltages up to 5.5V, allowing for operation in mixed voltage environments. It includes IOFF circuitry for partial power-down mode, preventing backflow current when powered down. The product is fully compliant with RoHS standards and is available in a compact X2-DFN1410-6 package. ESD protection is robust, exceeding 2000V for the Human Body Model, ensuring reliability in sensitive applications. This gate is ideal for use in consumer electronics such as tablets, smartphones, and computer peripherals.

Datasheet Summary
Powered by GS/AI

The 74LVC1G08FZ4-7 is a single 2-input positive AND gate designed for a power supply range of 1.65V to 5.5V. It features a standard push-pull output capable of driving ±24mA at 3.3V, making it suitable for various applications including voltage level shifting and general-purpose logic. The device is tolerant to input voltages up to 5.5V, allowing for operation in mixed voltage environments. It includes IOFF circuitry for partial power-down mode, preventing backflow current when powered down. The product is fully compliant with RoHS standards and is available in a compact X2-DFN1410-6 package. ESD protection is robust, exceeding 2000V for the Human Body Model, ensuring reliability in sensitive applications. This gate is ideal for use in consumer electronics such as tablets, smartphones, and computer peripherals.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC1G08FZ4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FZ4-7DIDKR-ND
Gates and Inverters 74LVC1G08FZ4-7DIDKR-ND
AND Gate IC 1 Channel X2-DFN1410-6

AND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FZ4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FZ4-7DITR-ND
Gates and Inverters 74LVC1G08FZ4-7DITR-ND
AND Gate IC 1 Channel X2-DFN1410-6

AND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FZ4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1G08FZ4-7DICT-ND
Gates and Inverters 74LVC1G08FZ4-7DICT-ND
AND Gate IC 1 Channel X2-DFN1410-6

AND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1G08FZ4-7 - 038998-74LVC1G08FZ4-7 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G08FZ4-7
038998-74LVC1G08FZ4-7
Logic - Logic - Gates and Inverters - 74LVC1G08FZ4-7 038998-74LVC1G08FZ4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 038998-74LVC1G08FZ4- 7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Current - Quiescent (Max): 200μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: X2-DFN1410-6 Dimension: 6-XFDFN Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 038998-74LVC1G08FZ4-7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Current - Quiescent (Max): 200μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: X2-DFN1410-6
Dimension: 6-XFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE AND 1CH 2-INP DFN1410-6 Product overview: 74LVC1G08FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08FZ4-7 can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP DFN1410-6 Product overview: 74LVC1G08FZ4-7 from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G08FZ4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC1G08FZ4-7 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G08FZ4-7
Logic - Gates and Inverters 74LVC1G08FZ4-7
IC GATE AND 1CH 2-INP DFN1410-6

IC GATE AND 1CH 2-INP DFN1410-6

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. - 30AK3111 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc.
30AK3111
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. 30AK3111
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74LVC1G08FZ4-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G08FZ4-7
Gates and Inverters 74LVC1G08FZ4-7
AND Gate IC 1 Channel X2-DFN1410-6

AND Gate IC 1 Channel X2-DFN1410-6

Buy Now Datasheet
Gates and Inverters - 74LVC1G08FZ4-7 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC1G08FZ4-7
Gates and Inverters 74LVC1G08FZ4-7
IC GATE AND 1CH 2-INP DFN1410-6

IC GATE AND 1CH 2-INP DFN1410-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LVC1G08FZ4-7
Logic Gates 74LVC1G08FZ4-7
Logic Gates 1.65 to 5.5V VCC 1G Single 2-Input Pos

Logic Gates 1.65 to 5.5V VCC 1G Single 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1G08FZ4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1G08FZ4-7
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1G08FZ4-7
IC GATE AND 1CH 2-INP DFN1410-6

IC GATE AND 1CH 2-INP DFN1410-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G08FZ4-7DIDKR-ND 038998-74LVC1G08FZ4-7 705-74LVC1G08FZ4-7 74LVC1G08FZ4-7 30AK3111 74LVC1G08FZ4-7 74LVC1G08FZ4-7 74LVC1G08FZ4-7 74LVC1G08FZ4-7
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC1G08FZ4-7 Logic IC Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Diodes Inc. Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
QFN Logic IC - 705-74AHC04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers